onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSDL321L FSDL321L

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774787-FSDL321L Series: FPS Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-SMD, Gull Wing Mounting: SMD Power (Watts): 17W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 8 V ~ 20 V Part Status: Obsolete(EOL) Family Name: FSDL321 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-LSOP Alternative Parts (Cross-Reference): FSDL321; FSDL321_NL; FSDL321L_NL; ICE3B0365JGAUMA1; Introduction Date: May 21, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774787-FSDL321L Series: FPS Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-SMD, Gull Wing Mounting: SMD Power (Watts): 17W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 8 V ~ 20 V Part Status: Obsolete(EOL) Family Name: FSDL321 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-LSOP Alternative Parts (Cross-Reference): FSDL321; FSDL321_NL; FSDL321L_NL; ICE3B0365JGAUMA1; Introduction Date: May 21, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDL321L - 774787-FSDL321L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDL321L
774787-FSDL321L
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDL321L 774787-FSDL321L
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774787-FSDL321L Series: FPS Packaging: Tube Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-SMD, Gull Wing Mounting: SMD Power (Watts): 17W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 8 V ~ 20 V Part Status: Obsolete(EOL) Family Name: FSDL321 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-LSOP Alternative Parts (Cross-Reference): FSDL321; FSDL321_NL; FSDL321L_NL; ICE3B0365JGAUMA1; Introduction Date: May 21, 2004 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774787-FSDL321L
Series: FPS
Packaging: Tube
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 8-SMD, Gull Wing
Mounting: SMD
Power (Watts): 17W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 77%
Frequency - Switching: 50kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Supply Voltage: 8 V ~ 20 V
Part Status: Obsolete(EOL)
Family Name: FSDL321
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-LSOP
Alternative Parts (Cross-Reference): FSDL321; FSDL321_NL; FSDL321L_NL; ICE3B0365JGAUMA1;
Introduction Date: May 21, 2004
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - FSDL321L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSDL321L
AC DC Converters, Offline Switches FSDL321L
Converter Offline Flyback Topology 50kHz 8-LSOP

Converter Offline Flyback Topology 50kHz 8-LSOP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSDL321L - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSDL321L
PMIC - AC DC Converters, Offline Switchers FSDL321L
IC OFFLINE SWITCH FLYBACK 8LSOP

IC OFFLINE SWITCH FLYBACK 8LSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 774787-FSDL321L FSDL321L FSDL321L
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSDL321L AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type Other; 8-SMD, Gull Wing Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A71N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details