onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSDL0365RNB FSDL0365RNB

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919390-FSDL0365RNB Series: FPS™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: Converter Offline Flyback Topology 50kHz 8-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 8V ~ 20V Part Status: Obsolete Family Name: FSDL03 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSDL0365RNB_NL, FSDL0365RNB_NL-ND, FSDL0365RNB-NDR
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919390-FSDL0365RNB Series: FPS™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: Converter Offline Flyback Topology 50kHz 8-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 8V ~ 20V Part Status: Obsolete Family Name: FSDL03 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSDL0365RNB_NL, FSDL0365RNB_NL-ND, FSDL0365RNB-NDR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FSDL0365RNB is an integrated Pulse Width Modulator (PWM) and Sense FET designed for high-performance offline Switch Mode Power Supplies (SMPS). It features an internal avalanche rugged Sense FET, advanced burst-mode operation, and consumes only 0.65W at 240VAC with a 0.3W load. The device operates with a fixed frequency of 50kHz and includes several protective features such as over voltage protection, over load protection, thermal shutdown, and under voltage lockout. This converter is suitable for applications including adapters for camcorders, and power supplies for devices like VCRs, printers, and scanners. The FSDL0365RNB is designed to reduce component count and size while enhancing efficiency and reliability compared to discrete solutions. It supports a maximum output power of 19W in a non-ventilated enclosed adapter and 30W in an open frame design at 230VAC. The product is packaged in an 8-DIP format, making it suitable for various design implementations.

Datasheet Summary
Powered by GS/AI

The FSDL0365RNB is an integrated Pulse Width Modulator (PWM) and Sense FET designed for high-performance offline Switch Mode Power Supplies (SMPS). It features an internal avalanche rugged Sense FET, advanced burst-mode operation, and consumes only 0.65W at 240VAC with a 0.3W load. The device operates with a fixed frequency of 50kHz and includes several protective features such as over voltage protection, over load protection, thermal shutdown, and under voltage lockout. This converter is suitable for applications including adapters for camcorders, and power supplies for devices like VCRs, printers, and scanners. The FSDL0365RNB is designed to reduce component count and size while enhancing efficiency and reliability compared to discrete solutions. It supports a maximum output power of 19W in a non-ventilated enclosed adapter and 30W in an open frame design at 230VAC. The product is packaged in an 8-DIP format, making it suitable for various design implementations.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDL0365RNB - 919390-FSDL0365RNB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDL0365RNB
919390-FSDL0365RNB
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDL0365RNB 919390-FSDL0365RNB
Manufacturer: ON Semiconductor Win Source Part Number: 919390-FSDL0365RNB Series: FPS™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: Converter Offline Flyback Topology 50kHz 8-DIP Package: Tube Package: 8-DIP (0.300", 7.62mm) Mounting: Through Hole Supply Voltage: 8V ~ 20V Part Status: Obsolete Family Name: FSDL03 Categories: Integrated Circuits (ICs) Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FSDL0365RNB_NL, FSDL0365RNB_NL-ND, FSDL0365RNB-NDR

Manufacturer: ON Semiconductor
Win Source Part Number: 919390-FSDL0365RNB
Series: FPS™
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Converter Offline Flyback Topology 50kHz 8-DIP
Package: Tube
Package: 8-DIP (0.300", 7.62mm)
Mounting: Through Hole
Supply Voltage: 8V ~ 20V
Part Status: Obsolete
Family Name: FSDL03
Categories: Integrated Circuits (ICs)
Case / Package: 8-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FSDL0365RNB_NL, FSDL0365RNB_NL-ND, FSDL0365RNB-NDR

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSDL0365RNB - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSDL0365RNB
PMIC - AC DC Converters, Offline Switchers FSDL0365RNB
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSDL0365RNB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSDL0365RNB
AC DC Converters, Offline Switches FSDL0365RNB
Converter Offline Flyback Topology 50kHz 8-DIP

Converter Offline Flyback Topology 50kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 919390-FSDL0365RNB FSDL0365RNB FSDL0365RNB
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSDL0365RNB PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A01N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers