The FSDL0365RL is an integrated PWM controller and avalanche-rugged Sense FET designed for offline switching mode power supplies with minimal external components. It is packaged in an 8LSOP and operates at a fixed frequency of 50 kHz with a drain-source breakdown voltage of 650 V and an on-resistance of 3.6 Ω. The device includes internal startup circuitry, under voltage lockout, over voltage and over load protection, thermal shutdown, and adaptive burst-mode operation for low standby power. It supports adjustable peak current limit and features leading edge blanking and abnormal over current protection for enhanced system reliability in applications such as VCR, STB, DVD, printer, and scanner power supplies.
Switching Regulator Product overview: FSDL0365RL from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSDL0365RL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 748-FSDL0365RL |
| Product Name | Voltage Regulator IC |
| Package Type | Other; LSOP |