onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSDL0165RL FSDL0165RL

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 000681-FSDL0165RL Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 23W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-LSOP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 000681-FSDL0165RL Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 23W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-LSOP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDL0165RL - 000681-FSDL0165RL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDL0165RL
000681-FSDL0165RL
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDL0165RL 000681-FSDL0165RL
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 000681-FSDL0165RL Packaging: Tube/Rail Mounting: Surface Mount Power (Watts): 23W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 77% Frequency - Switching: 50kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-LSOP Supply Voltage - Operating: 8 V to 20 V Control Operating Temperature: -25°C to 85°C (TA) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 000681-FSDL0165RL
Packaging: Tube/Rail
Mounting: Surface Mount
Power (Watts): 23W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 77%
Frequency - Switching: 50kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-LSOP
Supply Voltage - Operating: 8 V to 20 V
Control Operating Temperature: -25°C to 85°C (TA)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSDL0165RL
PMIC - AC DC Converters, Offline Switchers FSDL0165RL
IC OFFLINE SWITCH FLYBACK 8LSOP

IC OFFLINE SWITCH FLYBACK 8LSOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSDL0165RL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSDL0165RL
AC DC Converters, Offline Switches FSDL0165RL
Converter Offline Flyback Topology 50kHz 8-LSOP

Converter Offline Flyback Topology 50kHz 8-LSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 000681-FSDL0165RL FSDL0165RL FSDL0165RL
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSDL0165RL PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 8-LSOP Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A27N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 28 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR0665JXKLA1 - 115492-ICE3BR0665JXKLA1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 74 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
AC DC Converters, Offline Switches - BM2P061MF-ZE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Input Voltage 11 to 60 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details