onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSDH321Z FSDH321Z

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 772699-FSDH321Z Series: FPS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Power (Watts): 17W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 8 V ~ 20 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DIP Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 772699-FSDH321Z Series: FPS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Power (Watts): 17W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 8 V ~ 20 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DIP Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDH321Z - 772699-FSDH321Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDH321Z
772699-FSDH321Z
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDH321Z 772699-FSDH321Z
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 772699-FSDH321Z Series: FPS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Power (Watts): 17W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 67% Frequency - Switching: 100kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 8 V ~ 20 V Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DIP Introduction Date: January 01, 2000 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 772699-FSDH321Z
Series: FPS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Power (Watts): 17W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 67%
Frequency - Switching: 100kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Supply Voltage: 8 V ~ 20 V
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DIP
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
AC DC Converters, Offline Switches - FSDH321Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSDH321Z
AC DC Converters, Offline Switches FSDH321Z
Converter Offline Flyback Topology 100kHz 8-DIP

Converter Offline Flyback Topology 100kHz 8-DIP

Buy Now
PMIC - AC DC Converters, Offline Switchers - FSDH321Z - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSDH321Z
PMIC - AC DC Converters, Offline Switchers FSDH321Z
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 772699-FSDH321Z FSDH321Z FSDH321Z
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSDH321Z AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP (0.300", 7.62mm) DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13845N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
AC DC Converters, Offline Switches - ICE3AR10080JZ - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 22 watts
View Details
2 suppliers
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details