The FSDH0265RN is an integrated PWM controller and avalanche-rugged Sense FET designed for offline switch-mode power supplies with minimal external components. It is housed in an 8DIP package and operates at a fixed frequency of 100 kHz. The device features internal start-up circuitry, under voltage lockout, over voltage protection, over load protection, thermal shutdown, and abnormal over current protection. It supports adjustable peak current limit and burst-mode operation to reduce standby power consumption. The Sense FET has a 650V drain-source breakdown voltage and a typical RDS(on) of 5.0 Ω.
IC SWIT PWM GREEN CM OVP HV 8DIP Product overview: FSDH0265RN from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSDH0265RN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-FSDH0265RN |
| Product Name | Power Management IC |
| Package Type | Other; PDIP |