onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSDH0265RLX FSDH0265RLX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872320-FSDH0265RLX Series: FPS™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: Converter Offline Flyback Topology 100kHz 8-LSOP Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Supply Voltage: 8V ~ 20V Part Status: Obsolete Family Name: FSDH02 Categories: Integrated Circuits (ICs) Case / Package: 8-LSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872320-FSDH0265RLX Series: FPS™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: Converter Offline Flyback Topology 100kHz 8-LSOP Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Supply Voltage: 8V ~ 20V Part Status: Obsolete Family Name: FSDH02 Categories: Integrated Circuits (ICs) Case / Package: 8-LSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FSDH0265RLX is an integrated Pulse Width Modulator (PWM) and Sense FET designed for high-performance offline Switch Mode Power Supplies (SMPS). It operates at a fixed frequency of 100 kHz and is capable of switching voltages up to 650V. This product features advanced protection mechanisms including over voltage protection, over load protection, and thermal shutdown, ensuring reliable operation in various applications. The FSDH0265RLX is optimized for efficiency, consuming only 0.65W at 240VAC with a 0.3W load, and incorporates frequency modulation to minimize electromagnetic interference (EMI). It is suitable for use in applications such as adapters for camcorders, and power supplies for devices like VCRs, printers, and scanners. The device also includes an internal start-up circuit and a built-in soft start feature, which enhances its usability in compact designs. Engineers looking for a cost-effective solution for flyback converters may find the FSDH0265RLX beneficial due to its reduced component count and increased system reliability.

Datasheet Summary
Powered by GS/AI

The FSDH0265RLX is an integrated Pulse Width Modulator (PWM) and Sense FET designed for high-performance offline Switch Mode Power Supplies (SMPS). It operates at a fixed frequency of 100 kHz and is capable of switching voltages up to 650V. This product features advanced protection mechanisms including over voltage protection, over load protection, and thermal shutdown, ensuring reliable operation in various applications. The FSDH0265RLX is optimized for efficiency, consuming only 0.65W at 240VAC with a 0.3W load, and incorporates frequency modulation to minimize electromagnetic interference (EMI). It is suitable for use in applications such as adapters for camcorders, and power supplies for devices like VCRs, printers, and scanners. The device also includes an internal start-up circuit and a built-in soft start feature, which enhances its usability in compact designs. Engineers looking for a cost-effective solution for flyback converters may find the FSDH0265RLX beneficial due to its reduced component count and increased system reliability.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDH0265RLX - 872320-FSDH0265RLX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDH0265RLX
872320-FSDH0265RLX
PMIC - PMIC - AC DC Converters, Offline Switchers - FSDH0265RLX 872320-FSDH0265RLX
Manufacturer: ON Semiconductor Win Source Part Number: 872320-FSDH0265RLX Series: FPS™ Operating Temperature Range: -25°C ~ 85°C (TA) Features: Converter Offline Flyback Topology 100kHz 8-LSOP Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Supply Voltage: 8V ~ 20V Part Status: Obsolete Family Name: FSDH02 Categories: Integrated Circuits (ICs) Case / Package: 8-LSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 872320-FSDH0265RLX
Series: FPS™
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Converter Offline Flyback Topology 100kHz 8-LSOP
Package: Tube
Package: 8-SMD, Gull Wing
Mounting: Surface Mount
Supply Voltage: 8V ~ 20V
Part Status: Obsolete
Family Name: FSDH02
Categories: Integrated Circuits (ICs)
Case / Package: 8-LSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSDH0265RLX - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSDH0265RLX
PMIC - AC DC Converters, Offline Switchers FSDH0265RLX
IC OFFLINE SWITCH FLYBACK 8LSOP

IC OFFLINE SWITCH FLYBACK 8LSOP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSDH0265RLX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSDH0265RLX
AC DC Converters, Offline Switches FSDH0265RLX
Converter Offline Flyback Topology 100kHz 8-LSOP

Converter Offline Flyback Topology 100kHz 8-LSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 872320-FSDH0265RLX FSDH0265RLX FSDH0265RLX
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSDH0265RLX PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; 8-LSOP Other; 8-SMD, Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A74N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3BR4765JGXUMA1 - 134233-ICE3BR4765JGXUMA1 - Win Source Electronics
Specs
Package Type Other; PG-DSO-12
Output Power 24 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers