The FSDH0265RL is an integrated offline switch for flyback switch-mode power supplies, combining a 650 V avalanche-rugged sense FET with a current-mode PWM controller in an 8LSOP package. It operates at a fixed frequency of 100 kHz, features adaptive burst-mode operation to reduce standby power, and includes over-current, over-voltage, and thermal shutdown protection with auto-restart. The device supports a typical peak current limit of 1.5 A and enables up to 16 W output power in open-frame designs at 50°C ambient. Internal startup circuitry and leading edge blanking reduce external component count.
IC OFFLINE SWITCH FLYBACK 8LSOP Product overview: FSDH0265RLX from ON Semiconductor is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSDH0265RLX can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-FSDH0265RLX |
| Product Name | Power Management IC |
| Package Type | Other; 8-SMD, Gull Wing |