onsemi OEM Parts - OEM Parts (F - I) - FSDH0170RNB FSDH0170RNB

Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017016-FSDH0170RNB Mounting: SMD (SMT) Resistance: 8.8 Ω Number of Outputs: 1 Output Current: 700 mA Categories: OEM Parts(F-I) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 1.5 W Max Supply Current: 3 mA
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017016-FSDH0170RNB Mounting: SMD (SMT) Resistance: 8.8 Ω Number of Outputs: 1 Output Current: 700 mA Categories: OEM Parts(F-I) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 1.5 W Max Supply Current: 3 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - FSDH0170RNB - 1017016-FSDH0170RNB - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - FSDH0170RNB
1017016-FSDH0170RNB
OEM Parts - OEM Parts (F - I) - FSDH0170RNB 1017016-FSDH0170RNB
Manufacturer: Fairchild/ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017016-FSDH0170RNB Mounting: SMD (SMT) Resistance: 8.8 Ω Number of Outputs: 1 Output Current: 700 mA Categories: OEM Parts(F-I) Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 1.5 W Max Supply Current: 3 mA

Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017016-FSDH0170RNB
Mounting: SMD (SMT)
Resistance: 8.8 Ω
Number of Outputs: 1
Output Current: 700 mA
Categories: OEM Parts(F-I)
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 1.5 W
Max Supply Current: 3 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1017016-FSDH0170RNB
Product Name OEM Parts - OEM Parts (F - I) - FSDH0170RNB
Unlock Full Specs
to access all available technical data