onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSD210B FSD210B

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175916-FSD210B Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.7V Duty Cycle: 66% Fault Protection: Current Limiting, Over Load, Over Temperature Supply Voltage: 6.7V ~ 20V Categories: Integrated Circuits Supplier Device Package: 7-DIP Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP , 7 Leads Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: FSD210 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 134kHz Power (W): 7W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175916-FSD210B Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.7V Duty Cycle: 66% Fault Protection: Current Limiting, Over Load, Over Temperature Supply Voltage: 6.7V ~ 20V Categories: Integrated Circuits Supplier Device Package: 7-DIP Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP , 7 Leads Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: FSD210 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 134kHz Power (W): 7W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSD210B - 1175916-FSD210B - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSD210B
1175916-FSD210B
PMIC - PMIC - AC DC Converters, Offline Switchers - FSD210B 1175916-FSD210B
Manufacturer: ON Semiconductor Win Source Part Number: 1175916-FSD210B Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Flyback Voltage - Start Up: 8.7V Duty Cycle: 66% Fault Protection: Current Limiting, Over Load, Over Temperature Supply Voltage: 6.7V ~ 20V Categories: Integrated Circuits Supplier Device Package: 7-DIP Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 8-DIP , 7 Leads Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: FSD210 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Switching Frequency: 134kHz Power (W): 7W

Manufacturer: ON Semiconductor
Win Source Part Number: 1175916-FSD210B
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 700V
Topology: Flyback
Voltage - Start Up: 8.7V
Duty Cycle: 66%
Fault Protection: Current Limiting, Over Load, Over Temperature
Supply Voltage: 6.7V ~ 20V
Categories: Integrated Circuits
Supplier Device Package: 7-DIP
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 8-DIP , 7 Leads
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: FSD210
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Switching Frequency: 134kHz
Power (W): 7W

Buy Now
PMIC - AC DC Converters, Offline Switchers - FSD210B - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSD210B
PMIC - AC DC Converters, Offline Switchers FSD210B
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSD210B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSD210B
AC DC Converters, Offline Switches FSD210B
Converter Offline Flyback Topology 134kHz 7-DIP

Converter Offline Flyback Topology 134kHz 7-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1175916-FSD210B FSD210B FSD210B
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSD210B PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type DIP; Other; 8-DIP , 7 Leads DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A00N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2QR1765 - 731287-ICE2QR1765 - Win Source Electronics
Specs
Package Type DIP; Other; 8-DIP
Output Power 56.4 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers