The FSD200BM is a green mode power switch in a 7-lead small outline package (7LSOP), designed for off-line switch mode power supplies with minimal external components. It integrates a 650V avalanche-rugged sense FET and a PWM controller with a fixed operating frequency of 134 kHz and an on-resistance of 28 Ω. The device supports burst-mode operation for low no-load power consumption, includes under voltage lockout, over load protection, thermal shutdown, auto-restart, and built-in soft start. It eliminates the need for an auxiliary bias winding, enabling simpler converter designs. These features apply to all variants in the FSD2x0B family.
IC SWIT PWM GREEN UVLO HV 7SOP Product overview: FSD200BM from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSD200BM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-FSD200BM |
| Product Name | Power Management IC |
| Package Type | Other; SOP |