onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSD200 FSD200

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175912-FSD200 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175912-FSD200 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSD200 - 1175912-FSD200 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSD200
1175912-FSD200
PMIC - PMIC - AC DC Converters, Offline Switchers - FSD200 1175912-FSD200
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175912-FSD200 Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175912-FSD200
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
AC DC Converters, Offline Switches - FSD200 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSD200
AC DC Converters, Offline Switches FSD200
Converter Offline Flyback Topology 134kHz 7-PDIP

Converter Offline Flyback Topology 134kHz 7-PDIP

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSD200 - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSD200
PMIC - AC DC Converters, Offline Switchers FSD200
IC OFFLINE SWITCH FLYBACK 7DIP

IC OFFLINE SWITCH FLYBACK 7DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1175912-FSD200 FSD200 FSD200
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSD200 AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters, Offline Switches - ICE2B265FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 52 watts
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA6B20N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-16(N)
Output Voltage 14 to 29 volts
View Details
Encapsulated AC/DC Power Supply - ALR Series - Pairui Group Inc.
Specs
Output Voltage 5 to 24 volts
Input Voltage 85 to 265 volts
View Details