onsemi Through-Hole 650V 1.6A 30W Power Management IC FSD156MRBN

Description
650V DC/DC Controller, 1.6A, 30W, PDIP, Through Hole Product overview: FSD156MRBN from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 650V, 1.6A, 30W. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Through-Hole, 650V, 1.6A, 30W, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSD156MRBN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
650V DC/DC Controller, 1.6A, 30W, PDIP, Through Hole Product overview: FSD156MRBN from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 650V, 1.6A, 30W. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Through-Hole, 650V, 1.6A, 30W, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSD156MRBN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 650V 1.6A 30W Power Management IC
748-FSD156MRBN
Through-Hole 650V 1.6A 30W Power Management IC 748-FSD156MRBN
650V DC/DC Controller, 1.6A, 30W, PDIP, Through Hole Product overview: FSD156MRBN from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 650V, 1.6A, 30W. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Through-Hole, 650V, 1.6A, 30W, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSD156MRBN can be used for catalog matching and distributor lookup.

650V DC/DC Controller, 1.6A, 30W, PDIP, Through Hole Product overview: FSD156MRBN from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 650V, 1.6A, 30W. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Through-Hole, 650V, 1.6A, 30W, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSD156MRBN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSD156MRBN - ODG (Origin Data Global)
Shenzhen, China
AC DC Converters, Offline Switches
FSD156MRBN
AC DC Converters, Offline Switches FSD156MRBN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Switching Voltage Regulators
Product Number 748-FSD156MRBN FSD156MRBN
Product Name Through-Hole 650V 1.6A 30W Power Management IC AC DC Converters, Offline Switches
Package Type Other; PDIP DIP; Other; 8-DIP (0.300", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
fsw 380 kHz
Operating Temperature -40 C (-40 F)
View Details
Switching Regulators - 1346946 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 90 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM22678 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22678TJ-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
9 suppliers