onsemi Boost DC-DC Converter IC FSD146MRBN

Description
AC/DC Converters SER BOOST LED DRVR Product overview: FSD146MRBN from Fairchild (onsemi) is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, Boost DC-DC Converter IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSD146MRBN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AC/DC Converters SER BOOST LED DRVR Product overview: FSD146MRBN from Fairchild (onsemi) is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, Boost DC-DC Converter IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSD146MRBN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Boost DC-DC Converter IC
748-FSD146MRBN
Boost DC-DC Converter IC 748-FSD146MRBN
AC/DC Converters SER BOOST LED DRVR Product overview: FSD146MRBN from Fairchild (onsemi) is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, Boost DC-DC Converter IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSD146MRBN can be used for catalog matching and distributor lookup.

AC/DC Converters SER BOOST LED DRVR Product overview: FSD146MRBN from Fairchild (onsemi) is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, Boost DC-DC Converter IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSD146MRBN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - AC DC Converters, Offline Switchers - FSD146MRBN - 204334-FSD146MRBN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSD146MRBN
204334-FSD146MRBN
PMIC - PMIC - AC DC Converters, Offline Switchers - FSD146MRBN 204334-FSD146MRBN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204334-FSD146MRBN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 35W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 67% Frequency - Switching: 67kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Active Case / Package: 8-PDIP Supply Voltage - Operating: 7.5 V to 23 V Control Operating Temperature: -40°C to 125°C (TJ) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204334-FSD146MRBN
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 35W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 67%
Frequency - Switching: 67kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Active
Case / Package: 8-PDIP
Supply Voltage - Operating: 7.5 V to 23 V
Control Operating Temperature: -40°C to 125°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSD146MRBN - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSD146MRBN
PMIC - AC DC Converters, Offline Switchers FSD146MRBN
IC OFFLINE SWITCH FLYBACK 8DIP

IC OFFLINE SWITCH FLYBACK 8DIP

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSD146MRBN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSD146MRBN
AC DC Converters, Offline Switches FSD146MRBN
Converter Offline Flyback Topology 67kHz 8-DIP

Converter Offline Flyback Topology 67kHz 8-DIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category DC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 748-FSD146MRBN 204334-FSD146MRBN FSD146MRBN FSD146MRBN
Product Name Boost DC-DC Converter IC PMIC - PMIC - AC DC Converters, Offline Switchers - FSD146MRBN PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type Other; DIP-8 DIP; Other; 8-PDIP DIP; Other; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data