IC OFFLINE SW FLBACK TO220F-5L
650V AC/DC PWM Controller, 8A, TO-220-5, Flyback Product overview: FSCQ1565RTYDTU from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 8A, TO-220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 650V, 8A, TO-220, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSCQ1565RTYDTU can be used for catalog matching and distributor lookup.
| ODG (Origin Data Global) | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | FSCQ1565RTYDTU | 748-FSCQ1565RTYDTU |
| Product Name | AC DC Converters, Offline Switches | 650V 8A TO-220 Power Management IC |
| Package Type | TO-220; Other; TO-220-5 Full Pack, Formed Leads | Other; TO-220-5 |
| VIN | 9 to 20 volts | |
| fsw | 20 kHz | |
| Duty Cycle | 95 |