onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSCQ1565RTYDTU FSCQ1565RTYDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040360-FSCQ1565RTYDT U Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 210W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 95% Frequency - Switching: 20kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-5L (Forming) Supply Voltage - Operating: 9 V to 20 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040360-FSCQ1565RTYDT U Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 210W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 95% Frequency - Switching: 20kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-5L (Forming) Supply Voltage - Operating: 9 V to 20 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSCQ1565RTYDTU - 040360-FSCQ1565RTYDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSCQ1565RTYDTU
040360-FSCQ1565RTYDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FSCQ1565RTYDTU 040360-FSCQ1565RTYDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040360-FSCQ1565RTYDT U Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 210W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 95% Frequency - Switching: 20kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-5L (Forming) Supply Voltage - Operating: 9 V to 20 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 400

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040360-FSCQ1565RTYDTU
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 210W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15V
Duty Cycle: 95%
Frequency - Switching: 20kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: TO-220F-5L (Forming)
Supply Voltage - Operating: 9 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 400

Buy Now Datasheet
AC DC Converters, Offline Switches - FSCQ1565RTYDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSCQ1565RTYDTU
AC DC Converters, Offline Switches FSCQ1565RTYDTU
Converter Offline Flyback Topology 20kHz TO-220F-5L (Forming)

Converter Offline Flyback Topology 20kHz TO-220F-5L (Forming)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSCQ1565RTYDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSCQ1565RTYDTU
PMIC - AC DC Converters, Offline Switchers FSCQ1565RTYDTU
IC OFFLINE SW FLBACK TO220F-5L

IC OFFLINE SW FLBACK TO220F-5L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 040360-FSCQ1565RTYDTU FSCQ1565RTYDTU FSCQ1565RTYDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSCQ1565RTYDTU AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220F-5L (Forming) TO-220; Other; TO-220-5 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13842N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE1HS01G1XUMA1 - 121877-ICE1HS01G1XUMA1 - Win Source Electronics
Specs
Package Type SO-8; Other; PG-DSO-8
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
3 suppliers
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7685FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details