onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSCQ1565RT FSCQ1565RT

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175909-FSCQ1565RT Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Signal Processing, Audio
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175909-FSCQ1565RT Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Signal Processing, Audio
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSCQ1565RT - 1175909-FSCQ1565RT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSCQ1565RT
1175909-FSCQ1565RT
PMIC - PMIC - AC DC Converters, Offline Switchers - FSCQ1565RT 1175909-FSCQ1565RT
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175909-FSCQ1565RT Manufacturer Homepage: www.fairchildsemi.co m Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Signal Processing, Audio

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175909-FSCQ1565RT
Manufacturer Homepage: www.fairchildsemi.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Signal Processing, Audio

Buy Now

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1175909-FSCQ1565RT
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSCQ1565RT
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5641N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 11 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE2QR0665XKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 10.5 to 27 volts
Output Power 88 watts
View Details
2 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ121T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers