The FSCQ1465RTYDTU is a Green Mode Fairchild Power Switch (FPS™) for quasi-resonant off-line switch mode power supplies, integrating a PWM controller and a 650 V SenseFET with a maximum Rds(ON) of 0.8 Ω. It is packaged in a TO-220F-5L case and supports up to 190 W output power in open-frame designs at 230 VAC ±15%. Features include optimized quasi-resonant switching, burst-mode operation for standby power under 1 W, built-in soft start (20 ms), and protection functions such as over voltage, over load, and thermal shutdown. The device is designed for applications including color TV and audio amplifiers.
IC SWIT PWM GREEN OVP HV TO220F Product overview: FSCQ1465RTYDTU from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSCQ1465RTYDTU can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 748-FSCQ1465RTYDTU |
| Product Name | Power Management IC |
| Package Type | Other; TO-220-5 |