onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSCQ1465RTYDTU FSCQ1465RTYDTU

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175907-FSCQ1465RTYD TU Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 95% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Sync Supply Voltage: 9V ~ 20V Categories: Integrated Circuits Supplier Device Package: TO-220F-5L (Forming) Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-5 Full Pack (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: FSCQ1465 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Switching Frequency: 20kHz Power (W): 190W
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175907-FSCQ1465RTYD TU Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 95% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Sync Supply Voltage: 9V ~ 20V Categories: Integrated Circuits Supplier Device Package: TO-220F-5L (Forming) Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-5 Full Pack (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: FSCQ1465 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Switching Frequency: 20kHz Power (W): 190W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSCQ1465RTYDTU - 1175907-FSCQ1465RTYDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSCQ1465RTYDTU
1175907-FSCQ1465RTYDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FSCQ1465RTYDTU 1175907-FSCQ1465RTYDTU
Manufacturer: ON Semiconductor Win Source Part Number: 1175907-FSCQ1465RTYD TU Packaging: Tube Mounting Style: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 95% Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Sync Supply Voltage: 9V ~ 20V Categories: Integrated Circuits Supplier Device Package: TO-220F-5L (Forming) Status: Obsolete Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-5 Full Pack (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: FSCQ1465 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Switching Frequency: 20kHz Power (W): 190W

Manufacturer: ON Semiconductor
Win Source Part Number: 1175907-FSCQ1465RTYDTU
Packaging: Tube
Mounting Style: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15V
Duty Cycle: 95%
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Sync
Supply Voltage: 9V ~ 20V
Categories: Integrated Circuits
Supplier Device Package: TO-220F-5L (Forming)
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-5 Full Pack (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: FSCQ1465
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Switching Frequency: 20kHz
Power (W): 190W

Buy Now
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - FSCQ1465RTYDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
FSCQ1465RTYDTU
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers FSCQ1465RTYDTU
IC OFFLINE SW FLBACK TO220F-5L

IC OFFLINE SW FLBACK TO220F-5L

Supplier's Site
PMIC - AC DC Converters, Offline Switchers - FSCQ1465RTYDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSCQ1465RTYDTU
PMIC - AC DC Converters, Offline Switchers FSCQ1465RTYDTU
IC OFFLINE SW FLBACK TO220F-5L

IC OFFLINE SW FLBACK TO220F-5L

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSCQ1465RTYDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSCQ1465RTYDTU
AC DC Converters, Offline Switches FSCQ1465RTYDTU
Converter Offline Flyback Topology 20kHz TO-220F-5L (Forming)

Converter Offline Flyback Topology 20kHz TO-220F-5L (Forming)

Buy Now Datasheet
AC DC Converters, Offline Switches - FSCQ1465RTYDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSCQ1465RTYDTU
AC DC Converters, Offline Switches FSCQ1465RTYDTU
Converter Offline Flyback Topology 20kHz TO-220F-5L (Forming)

Converter Offline Flyback Topology 20kHz TO-220F-5L (Forming)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1175907-FSCQ1465RTYDTU FSCQ1465RTYDTU FSCQ1465RTYDTU FSCQ1465RTYDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSCQ1465RTYDTU Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220-5 Full Pack (Formed Leads) TO-220 TO-220; Other; TO-220-5 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5614N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - BM2P063MF-ZE2 - Quarktwin Technology Ltd.
Specs
Package Type SOIC; Other; 20-SOIC (0.295\", 7.50mm Width)
Input Voltage 11 to 60 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details