onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSCQ1265RTYDTU FSCQ1265RTYDTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040359-FSCQ1265RTYDT U Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 170W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 95% Frequency - Switching: 20kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-5L (Forming) Supply Voltage - Operating: 9 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040359-FSCQ1265RTYDT U Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 170W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 95% Frequency - Switching: 20kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-5L (Forming) Supply Voltage - Operating: 9 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSCQ1265RTYDTU - 040359-FSCQ1265RTYDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSCQ1265RTYDTU
040359-FSCQ1265RTYDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FSCQ1265RTYDTU 040359-FSCQ1265RTYDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040359-FSCQ1265RTYDT U Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 170W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 15V Duty Cycle: 95% Frequency - Switching: 20kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Sync Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-220F-5L (Forming) Supply Voltage - Operating: 9 V to 20 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 400

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040359-FSCQ1265RTYDTU
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 170W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 15V
Duty Cycle: 95%
Frequency - Switching: 20kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features: Sync
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: TO-220F-5L (Forming)
Supply Voltage - Operating: 9 V to 20 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 400

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSCQ1265RTYDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSCQ1265RTYDTU
PMIC - AC DC Converters, Offline Switchers FSCQ1265RTYDTU
IC OFFLINE SW FLBACK TO220F-5L

IC OFFLINE SW FLBACK TO220F-5L

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSCQ1265RTYDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSCQ1265RTYDTU
AC DC Converters, Offline Switches FSCQ1265RTYDTU
Converter Offline Flyback Topology 20kHz TO-220F-5L (Forming)

Converter Offline Flyback Topology 20kHz TO-220F-5L (Forming)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 040359-FSCQ1265RTYDTU FSCQ1265RTYDTU FSCQ1265RTYDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSCQ1265RTYDTU PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-220; Other; TO-220F-5L (Forming) TO-220; Other; TO-220-5 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A12N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC124FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details