650V 110W DC/DC Controller, TO-220-5, Through Hole Product overview: FSCQ0965RTYDTU from onsemi is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 650V, 110W, TO-220. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Through-Hole, 650V, 110W, TO-220, Power Management IC, AC DC Converters, Offline Switches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 748-FSCQ0965RTYDTU can be used for catalog matching and distributor lookup.
IC OFFLINE SW FLBACK TO220F-5L
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 748-FSCQ0965RTYDTU | FSCQ0965RTYDTU |
| Product Name | Through-Hole 650V 110W TO-220 Power Management IC | AC DC Converters, Offline Switches |
| Package Type | Other; TO-220-5 | TO-220; Other; TO-220-5 Full Pack, Formed Leads |
| Output Voltage | 650 volts | |
| IOUT | 5.28 amps | |
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) |