onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSCQ0565RTYDTU FSCQ0565RTYDTU

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919387-FSCQ0565RTYDT U Series: FSCQ Operating Temperature Range: -25°C ~ 85°C (TA) Features: Converter Offline Flyback Topology 20kHz TO-220F-5L (Forming) Package: Tube Package: TO-220-5 Full Pack (Formed Leads) Mounting: Through Hole Supply Voltage: 9V ~ 20V Part Status: Obsolete Family Name: FSCQ0 Categories: Integrated Circuits (ICs) Case / Package: TO-220F-5L (Forming) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919387-FSCQ0565RTYDT U Series: FSCQ Operating Temperature Range: -25°C ~ 85°C (TA) Features: Converter Offline Flyback Topology 20kHz TO-220F-5L (Forming) Package: Tube Package: TO-220-5 Full Pack (Formed Leads) Mounting: Through Hole Supply Voltage: 9V ~ 20V Part Status: Obsolete Family Name: FSCQ0 Categories: Integrated Circuits (ICs) Case / Package: TO-220F-5L (Forming) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSCQ0565RTYDTU - 919387-FSCQ0565RTYDTU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSCQ0565RTYDTU
919387-FSCQ0565RTYDTU
PMIC - PMIC - AC DC Converters, Offline Switchers - FSCQ0565RTYDTU 919387-FSCQ0565RTYDTU
Manufacturer: ON Semiconductor Win Source Part Number: 919387-FSCQ0565RTYDT U Series: FSCQ Operating Temperature Range: -25°C ~ 85°C (TA) Features: Converter Offline Flyback Topology 20kHz TO-220F-5L (Forming) Package: Tube Package: TO-220-5 Full Pack (Formed Leads) Mounting: Through Hole Supply Voltage: 9V ~ 20V Part Status: Obsolete Family Name: FSCQ0 Categories: Integrated Circuits (ICs) Case / Package: TO-220F-5L (Forming) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 919387-FSCQ0565RTYDTU
Series: FSCQ
Operating Temperature Range: -25°C ~ 85°C (TA)
Features: Converter Offline Flyback Topology 20kHz TO-220F-5L (Forming)
Package: Tube
Package: TO-220-5 Full Pack (Formed Leads)
Mounting: Through Hole
Supply Voltage: 9V ~ 20V
Part Status: Obsolete
Family Name: FSCQ0
Categories: Integrated Circuits (ICs)
Case / Package: TO-220F-5L (Forming)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001

Buy Now Datasheet
AC DC Converters, Offline Switches - FSCQ0565RTYDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSCQ0565RTYDTU
AC DC Converters, Offline Switches FSCQ0565RTYDTU
Converter Offline Flyback Topology 20kHz TO-220F-5L (Forming)

Converter Offline Flyback Topology 20kHz TO-220F-5L (Forming)

Buy Now Datasheet
AC DC Converters, Offline Switches - FSCQ0565RTYDTU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSCQ0565RTYDTU
AC DC Converters, Offline Switches FSCQ0565RTYDTU
Converter Offline Flyback Topology 20kHz TO-220F-5L (Forming)

Converter Offline Flyback Topology 20kHz TO-220F-5L (Forming)

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSCQ0565RTYDTU - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSCQ0565RTYDTU
PMIC - AC DC Converters, Offline Switchers FSCQ0565RTYDTU
IC OFFLINE SW FLBACK TO220F-5L

IC OFFLINE SW FLBACK TO220F-5L

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 919387-FSCQ0565RTYDTU FSCQ0565RTYDTU FSCQ0565RTYDTU
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSCQ0565RTYDTU AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-220; Other; TO-220F-5L (Forming) TO-220; Other; TO-220-5 Full Pack, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A86N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A2065P - 068354-ICE3A2065P - Win Source Electronics
Specs
Package Type Other; PG-TO220-6
Output Power 102 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC123FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details