onsemi PMIC - PMIC - AC DC Converters, Offline Switchers - FSCM0465RJX FSCM0465RJX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 771608-FSCM0465RJX Series: FPS Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB Mounting: SMD Power (Watts): 55W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 80% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 8 V ~ 20 V Part Status: Obsolete(EOL) Family Name: FSCM0465R Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK-6 Alternative Parts (Cross-Reference): FSCM0465RJ; Introduction Date: June 14, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 771608-FSCM0465RJX Series: FPS Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB Mounting: SMD Power (Watts): 55W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 80% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 8 V ~ 20 V Part Status: Obsolete(EOL) Family Name: FSCM0465R Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK-6 Alternative Parts (Cross-Reference): FSCM0465RJ; Introduction Date: June 14, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - FSCM0465RJX - 771608-FSCM0465RJX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - FSCM0465RJX
771608-FSCM0465RJX
PMIC - PMIC - AC DC Converters, Offline Switchers - FSCM0465RJX 771608-FSCM0465RJX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 771608-FSCM0465RJX Series: FPS Packaging: Reel package Operating Temperature Range: -25°C ~ 85°C (TA) Package: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB Mounting: SMD Power (Watts): 55W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12V Duty Cycle: 80% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Supply Voltage: 8 V ~ 20 V Part Status: Obsolete(EOL) Family Name: FSCM0465R Categories: Integrated Circuits (ICs) Manufacturer Package: D2PAK-6 Alternative Parts (Cross-Reference): FSCM0465RJ; Introduction Date: June 14, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 771608-FSCM0465RJX
Series: FPS
Packaging: Reel package
Operating Temperature Range: -25°C ~ 85°C (TA)
Package: TO-263-7, D2Pak (6 Leads + Tab), TO-263CB
Mounting: SMD
Power (Watts): 55W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12V
Duty Cycle: 80%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Supply Voltage: 8 V ~ 20 V
Part Status: Obsolete(EOL)
Family Name: FSCM0465R
Categories: Integrated Circuits (ICs)
Manufacturer Package: D2PAK-6
Alternative Parts (Cross-Reference): FSCM0465RJ;
Introduction Date: June 14, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
AC DC Converters, Offline Switches - FSCM0465RJX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSCM0465RJX
AC DC Converters, Offline Switches FSCM0465RJX
Converter Offline Flyback Topology 66kHz D²PAK-6

Converter Offline Flyback Topology 66kHz D²PAK-6

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSCM0465RJX - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSCM0465RJX
PMIC - AC DC Converters, Offline Switchers FSCM0465RJX
IC OFFLINE SW FLYBACK D2PAK-6

IC OFFLINE SW FLYBACK D2PAK-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 771608-FSCM0465RJX FSCM0465RJX FSCM0465RJX
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - FSCM0465RJX AC DC Converters, Offline Switches PMIC - AC DC Converters, Offline Switchers
Package Type TO-263; Other; TO-263-7, D2Pak (6 Leads + Tab), TO-263CB TO-263; Other; TO-263-7, D²Pak (6 Leads + Tab), TO-263CB
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5612N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - ICE3AR10080JZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 22 watts
View Details
Power Supplies - Board Mount - AC DC Converters - 1373108-LD15-23B05R2-M - Win Source Electronics
MORNSUN Guangzhou Science & Technology Co., Ltd.
Specs
Package Type DIP; Other; Bulk
Output Power 15 watts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details