onsemi Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers FSCM0465RJ

Description
Win Source Part Number: 1208980-FSCM0465RJ Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: FPS™ Package: Tube Standard Package: 50 Mounting: SMD (SMT) Power (Watts): 55 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 80% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Package / Case: TO-263-7, D²Pak (6 Leads + Tab), TO-263CB Supplier Device Package: D²PAK-6 Temperature Range - Operating: -25°C ~ 85°C (TA) Supply Voltage - Operating: 8V ~ 20V ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: FSCM0 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1208980-FSCM0465RJ Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: FPS™ Package: Tube Standard Package: 50 Mounting: SMD (SMT) Power (Watts): 55 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 80% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Package / Case: TO-263-7, D²Pak (6 Leads + Tab), TO-263CB Supplier Device Package: D²PAK-6 Temperature Range - Operating: -25°C ~ 85°C (TA) Supply Voltage - Operating: 8V ~ 20V ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: FSCM0 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers - 1208980-FSCM0465RJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers
1208980-FSCM0465RJ
Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers 1208980-FSCM0465RJ
Win Source Part Number: 1208980-FSCM0465RJ Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers Series: FPS™ Package: Tube Standard Package: 50 Mounting: SMD (SMT) Power (Watts): 55 W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 12 V Duty Cycle: 80% Frequency - Switching: 66kHz Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage Package / Case: TO-263-7, D²Pak (6 Leads + Tab), TO-263CB Supplier Device Package: D²PAK-6 Temperature Range - Operating: -25°C ~ 85°C (TA) Supply Voltage - Operating: 8V ~ 20V ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: FSCM0 Product Status: Obsolete

Win Source Part Number: 1208980-FSCM0465RJ
Category: Integrated Circuits (ICs)>PMIC - AC DC Converters, Offline Switchers
Series: FPS™
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Power (Watts): 55 W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 12 V
Duty Cycle: 80%
Frequency - Switching: 66kHz
Fault Protection: Current Limiting, Over Load, Over Temperature, Over Voltage
Package / Case: TO-263-7, D²Pak (6 Leads + Tab), TO-263CB
Supplier Device Package: D²PAK-6
Temperature Range - Operating: -25°C ~ 85°C (TA)
Supply Voltage - Operating: 8V ~ 20V
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: FSCM0
Product Status: Obsolete

Buy Now Datasheet
PMIC - AC DC Converters, Offline Switchers - FSCM0465RJ - Lingto Electronic Limited
Shenzhen, China
PMIC - AC DC Converters, Offline Switchers
FSCM0465RJ
PMIC - AC DC Converters, Offline Switchers FSCM0465RJ
IC OFFLINE SW FLYBACK D2PAK-6

IC OFFLINE SW FLYBACK D2PAK-6

Supplier's Site Datasheet
AC DC Converters, Offline Switches - FSCM0465RJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
AC DC Converters, Offline Switches
FSCM0465RJ
AC DC Converters, Offline Switches FSCM0465RJ
Converter Offline Flyback Topology 66kHz D²PAK-6

Converter Offline Flyback Topology 66kHz D²PAK-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category AC-DC Converter Chips AC-DC Converter Chips AC-DC Converter Chips
Product Number 1208980-FSCM0465RJ FSCM0465RJ FSCM0465RJ
Product Name Integrated Circuits (ICs) - PMIC - AC DC Converters, Offline Switchers PMIC - AC DC Converters, Offline Switchers AC DC Converters, Offline Switches
Package Type TO-263; Other; Tube TO-263; Other; TO-263-7, D²Pak (6 Leads + Tab), TO-263CB
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8B16N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE5BR4780AG-1 - ICE5BR4780AG-1 - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-12
Output Power 15 watts
Operating Temperature -40 to 129 C (-40 to 264 F)
View Details
PWM Control Type DC/DC Converter IC for AC/DC Driver - BD7673AG - ROHM Semiconductor GmbH
Specs
Package Type Other; SSOP6
Input Voltage 8.5 to 25 volts
View Details