onsemi Power Drivers - Modules - FSBS3CH60 FSBS3CH60

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016532-FSBS3CH60 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 3A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016532-FSBS3CH60 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 3A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSBS3CH60 - 016532-FSBS3CH60 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSBS3CH60
016532-FSBS3CH60
Power Drivers - Modules - FSBS3CH60 016532-FSBS3CH60
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016532-FSBS3CH60 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 3A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016532-FSBS3CH60
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 3A
Isolation Voltage: 2500Vrms
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 27-PowerDIP Module (1.205", 30.60mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 016532-FSBS3CH60
Product Name Power Drivers - Modules - FSBS3CH60
Unlock Full Specs
to access all available technical data

Similar Products

UC1707-SP Complementary High Speed Power Drivers - 5962-8761901V2A - Texas Instruments
Specs
Output Configuration Dual,Uncommitted
Input Threshold TTL
Output Current 1.5 amps
View Details
2 suppliers
 - 74ACT823SPC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - NCR421ZX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details