onsemi Power Drivers - Modules - FSBS15CH60F FSBS15CH60F

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 109083-FSBS15CH60F Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 109083-FSBS15CH60F Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSBS15CH60F - 109083-FSBS15CH60F - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSBS15CH60F
109083-FSBS15CH60F
Power Drivers - Modules - FSBS15CH60F 109083-FSBS15CH60F
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 109083-FSBS15CH60F Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 60

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 109083-FSBS15CH60F
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 15A
Isolation Voltage: 2500Vrms
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 27-PowerDIP Module (1.205", 30.60mm)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 60

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 109083-FSBS15CH60F
Product Name Power Drivers - Modules - FSBS15CH60F
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCUN1208LPRHBT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.7 to 3.63 volts
Switching Frequency 400000 kHz
View Details
 - 74AHC2G125DC,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details