onsemi Power Drivers - Modules - FSBS15CH60 FSBS15CH60

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175900-FSBS15CH60 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175900-FSBS15CH60 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSBS15CH60 - 1175900-FSBS15CH60 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSBS15CH60
1175900-FSBS15CH60
Power Drivers - Modules - FSBS15CH60 1175900-FSBS15CH60
Manufacturer: ON Semiconductor Win Source Part Number: 1175900-FSBS15CH60 Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 15A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1175900-FSBS15CH60
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 15A
Voltage - Isolation: 2500Vrms
Categories: Discrete Semiconductor Products
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175900-FSBS15CH60
Product Name Power Drivers - Modules - FSBS15CH60
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVP2108RGZT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.6 volts
Switching Frequency 2.00E6 kHz
View Details
 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - NCR402U115 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details