onsemi Power Drivers - Modules - FSBS10CH60 FSBS10CH60

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175899-FSBS10CH60 Series: Motion-SPM Type: IGBT Package: 27-PowerDIP Module (1.205", 30.60mm) Voltage: 600V Configuration: 3 Phase Current: 10A Voltage - Isolation: 2500Vrms Family Name: FSBS10CH60 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FNA41060; Introduction Date: February 23, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175899-FSBS10CH60 Series: Motion-SPM Type: IGBT Package: 27-PowerDIP Module (1.205", 30.60mm) Voltage: 600V Configuration: 3 Phase Current: 10A Voltage - Isolation: 2500Vrms Family Name: FSBS10CH60 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FNA41060; Introduction Date: February 23, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSBS10CH60 - 1175899-FSBS10CH60 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSBS10CH60
1175899-FSBS10CH60
Power Drivers - Modules - FSBS10CH60 1175899-FSBS10CH60
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175899-FSBS10CH60 Series: Motion-SPM Type: IGBT Package: 27-PowerDIP Module (1.205", 30.60mm) Voltage: 600V Configuration: 3 Phase Current: 10A Voltage - Isolation: 2500Vrms Family Name: FSBS10CH60 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FNA41060; Introduction Date: February 23, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175899-FSBS10CH60
Series: Motion-SPM
Type: IGBT
Package: 27-PowerDIP Module (1.205", 30.60mm)
Voltage: 600V
Configuration: 3 Phase
Current: 10A
Voltage - Isolation: 2500Vrms
Family Name: FSBS10CH60
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Alternative Parts (Cross-Reference): FNA41060;
Introduction Date: February 23, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175899-FSBS10CH60
Product Name Power Drivers - Modules - FSBS10CH60
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC3RL02YFPR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 5.5 volts
Switching Frequency 52000 kHz
View Details
 - 74AHC2G125DC,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details