onsemi Power Drivers - Modules - FSBM30SH60A FSBM30SH60A

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175898-FSBM30SH60A Series: SPM Type: IGBT Package: 32-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 30A Voltage - Isolation: 2500Vrms Part Status: Obsolete(EOL) Family Name: FSBM30SH60A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Alternative Parts (Cross-Reference): FSAM30SH60A; Introduction Date: September 26, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175898-FSBM30SH60A Series: SPM Type: IGBT Package: 32-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 30A Voltage - Isolation: 2500Vrms Part Status: Obsolete(EOL) Family Name: FSBM30SH60A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Alternative Parts (Cross-Reference): FSAM30SH60A; Introduction Date: September 26, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSBM30SH60A - 1175898-FSBM30SH60A - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSBM30SH60A
1175898-FSBM30SH60A
Power Drivers - Modules - FSBM30SH60A 1175898-FSBM30SH60A
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175898-FSBM30SH60A Series: SPM Type: IGBT Package: 32-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 3 Phase Current: 30A Voltage - Isolation: 2500Vrms Part Status: Obsolete(EOL) Family Name: FSBM30SH60A Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m RoHS State: Request Verification Alternative Parts (Cross-Reference): FSAM30SH60A; Introduction Date: September 26, 2002 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175898-FSBM30SH60A
Series: SPM
Type: IGBT
Package: 32-PowerDIP Module (1.370", 34.80mm)
Voltage: 600V
Configuration: 3 Phase
Current: 30A
Voltage - Isolation: 2500Vrms
Part Status: Obsolete(EOL)
Family Name: FSBM30SH60A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): FSAM30SH60A;
Introduction Date: September 26, 2002
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175898-FSBM30SH60A
Product Name Power Drivers - Modules - FSBM30SH60A
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCV304PW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details
 - 26LS29DM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
 - 74HCT2G125DC,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details