onsemi Power Drivers - Modules - FSBM15SH60 FSBM15SH60

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872315-FSBM15SH60 Series: SPM® Features: Power Driver Module IGBT 3 Phase 600 V 15 A 32-PowerDIP Module (1.370", 34.80mm) Package: Tube Package: 32-PowerDIP Module (1.370", 34.80mm) Mounting: Through Hole Part Status: Obsolete Family Name: FSBM15 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872315-FSBM15SH60 Series: SPM® Features: Power Driver Module IGBT 3 Phase 600 V 15 A 32-PowerDIP Module (1.370", 34.80mm) Package: Tube Package: 32-PowerDIP Module (1.370", 34.80mm) Mounting: Through Hole Part Status: Obsolete Family Name: FSBM15 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSBM15SH60 - 872315-FSBM15SH60 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSBM15SH60
872315-FSBM15SH60
Power Drivers - Modules - FSBM15SH60 872315-FSBM15SH60
Manufacturer: ON Semiconductor Win Source Part Number: 872315-FSBM15SH60 Series: SPM® Features: Power Driver Module IGBT 3 Phase 600 V 15 A 32-PowerDIP Module (1.370", 34.80mm) Package: Tube Package: 32-PowerDIP Module (1.370", 34.80mm) Mounting: Through Hole Part Status: Obsolete Family Name: FSBM15 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 48 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 872315-FSBM15SH60
Series: SPM®
Features: Power Driver Module IGBT 3 Phase 600 V 15 A 32-PowerDIP Module (1.370", 34.80mm)
Package: Tube
Package: 32-PowerDIP Module (1.370", 34.80mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: FSBM15
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 872315-FSBM15SH60
Product Name Power Drivers - Modules - FSBM15SH60
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6595KA - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 8
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Drivers - 448-2EDL6014ACG2DXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 6 amps
View Details
Specialty Logic - 1727-74AUP1Z04GS,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details