Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136268-FSBH0F70ANY_
Length: 10.16 mm
Voltage: 7 V
Height: 3.811 mm
Weight: 815.6 mg
Resistance: 14 Ω
Current: 1.5 A
Number of Pins: 8
Number of Outputs: 1
Width: 7.112 mm
Categories: Custom Parts
Case / Package: DIP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Power Dissipation: 1.5 W
Breakdown Voltage: 700 V
Min Breakdown Voltage: 700 V
Max Supply Voltage: 30 V
Min Supply Voltage: 7 V
Max Operating Temperature: 105 °C
Nominal Supply Current: 4 mA
Max Supply Current: 4 mA
Nominal Input Voltage: 15 V
Max Duty Cycle: 85 %
Max Output Power: 8 W
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1136268-FSBH0F70ANY_F116 |
| Product Name | Custom Parts - Custom Parts (E - I) - FSBH0F70ANY_F116 |