onsemi PMIC - PMIC - Power Management - Specialized - FSBF5CH60BS FSBF5CH60BS

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972641-FSBF5CH60BS Voltage: 600 V Mounting: SMD (SMT) Current: 5 A Categories: PMIC - Power Management - Specialized Case / Package: Module Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 19 W Collector Emitter Voltage (VCEO): 600 V Collector Emitter Saturation Voltage: 2 V
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972641-FSBF5CH60BS Voltage: 600 V Mounting: SMD (SMT) Current: 5 A Categories: PMIC - Power Management - Specialized Case / Package: Module Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 19 W Collector Emitter Voltage (VCEO): 600 V Collector Emitter Saturation Voltage: 2 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - FSBF5CH60BS - 972641-FSBF5CH60BS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - FSBF5CH60BS
972641-FSBF5CH60BS
PMIC - PMIC - Power Management - Specialized - FSBF5CH60BS 972641-FSBF5CH60BS
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972641-FSBF5CH60BS Voltage: 600 V Mounting: SMD (SMT) Current: 5 A Categories: PMIC - Power Management - Specialized Case / Package: Module Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 19 W Collector Emitter Voltage (VCEO): 600 V Collector Emitter Saturation Voltage: 2 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972641-FSBF5CH60BS
Voltage: 600 V
Mounting: SMD (SMT)
Current: 5 A
Categories: PMIC - Power Management - Specialized
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 19 W
Collector Emitter Voltage (VCEO): 600 V
Collector Emitter Saturation Voltage: 2 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 972641-FSBF5CH60BS
Product Name PMIC - PMIC - Power Management - Specialized - FSBF5CH60BS
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907821P - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details