onsemi Power Drivers - Modules - FSBF5CH60B FSBF5CH60B

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175891-FSBF5CH60B Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 5A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175891-FSBF5CH60B Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 5A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSBF5CH60B - 1175891-FSBF5CH60B - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSBF5CH60B
1175891-FSBF5CH60B
Power Drivers - Modules - FSBF5CH60B 1175891-FSBF5CH60B
Manufacturer: ON Semiconductor Win Source Part Number: 1175891-FSBF5CH60B Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 5A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1175891-FSBF5CH60B
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 5A
Voltage - Isolation: 2500Vrms
Categories: Discrete Semiconductor Products
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175891-FSBF5CH60B
Product Name Power Drivers - Modules - FSBF5CH60B
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557EEBTR - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
Gate Drivers - 448-2ED1323S12PXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 2.3 amps
View Details
3 suppliers
 - 74HC2G125DP,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT505
Packing Method Tape Reel; Tape & Reel; Other
View Details