onsemi Power Drivers - Modules - FSBF3CH60B FSBF3CH60B

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175890-FSBF3CH60B Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 3A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175890-FSBF3CH60B Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 3A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSBF3CH60B - 1175890-FSBF3CH60B - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSBF3CH60B
1175890-FSBF3CH60B
Power Drivers - Modules - FSBF3CH60B 1175890-FSBF3CH60B
Manufacturer: ON Semiconductor Win Source Part Number: 1175890-FSBF3CH60B Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 3A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1175890-FSBF3CH60B
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 3A
Voltage - Isolation: 2500Vrms
Categories: Discrete Semiconductor Products
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175890-FSBF3CH60B
Product Name Power Drivers - Modules - FSBF3CH60B
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVP111VF - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.8 volts
Switching Frequency 3.50E6 kHz
View Details
 - 55154J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
LED Drivers - NCR420PASX - Quarktwin Technology Ltd.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Linear
Output Voltage 40 volts
View Details