onsemi Discrete Semiconductor Products - Power Driver Modules FSBF15CH60BTL

Description
Win Source Part Number: 1022101-FSBF15CH60BT L Category: Discrete Semiconductor Products>Power Driver Modules Series: Motion-SPM® Type: IGBT Package: Tube Voltage: 600 V Standard Package: 10 Configuration: 3 Phase Current: 15 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 27-PowerDIP Module (1.205", 30.60mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: FSBF1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1022101-FSBF15CH60BT L Category: Discrete Semiconductor Products>Power Driver Modules Series: Motion-SPM® Type: IGBT Package: Tube Voltage: 600 V Standard Package: 10 Configuration: 3 Phase Current: 15 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 27-PowerDIP Module (1.205", 30.60mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: FSBF1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1022101-FSBF15CH60BTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1022101-FSBF15CH60BTL
Discrete Semiconductor Products - Power Driver Modules 1022101-FSBF15CH60BTL
Win Source Part Number: 1022101-FSBF15CH60BT L Category: Discrete Semiconductor Products>Power Driver Modules Series: Motion-SPM® Type: IGBT Package: Tube Voltage: 600 V Standard Package: 10 Configuration: 3 Phase Current: 15 A Voltage - Isolation: 2500Vrms Mounting Type: Through Hole Package / Case: 27-PowerDIP Module (1.205", 30.60mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: onsemi Base Product Number: FSBF1 Product Status: Obsolete

Win Source Part Number: 1022101-FSBF15CH60BTL
Category: Discrete Semiconductor Products>Power Driver Modules
Series: Motion-SPM®
Type: IGBT
Package: Tube
Voltage: 600 V
Standard Package: 10
Configuration: 3 Phase
Current: 15 A
Voltage - Isolation: 2500Vrms
Mounting Type: Through Hole
Package / Case: 27-PowerDIP Module (1.205", 30.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: FSBF1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1022101-FSBF15CH60BTL
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCM1802RGTRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 800000 kHz
View Details
 - 75126D - Rochester Electronics
Rochester Electronics
Specs
Package Type SOIC; SOIC
Packing Method Tube; Tube; Other
View Details
Specialty Logic - 1727-74AUP1Z04GS,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details