onsemi Power Drivers - Modules - FSBF15CH60BT FSBF15CH60BT

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175889-FSBF15CH60BT Series: Motion SPM 3 Type: IGBT Package: 27-PowerDIP Module (1.205", 30.60mm) Voltage: 600V Configuration: 3 Phase Current: 15A Voltage - Isolation: 2500Vrms Family Name: FSBF15CH60BT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FNA41560T2; Introduction Date: June 19, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175889-FSBF15CH60BT Series: Motion SPM 3 Type: IGBT Package: 27-PowerDIP Module (1.205", 30.60mm) Voltage: 600V Configuration: 3 Phase Current: 15A Voltage - Isolation: 2500Vrms Family Name: FSBF15CH60BT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FNA41560T2; Introduction Date: June 19, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSBF15CH60BT - 1175889-FSBF15CH60BT - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSBF15CH60BT
1175889-FSBF15CH60BT
Power Drivers - Modules - FSBF15CH60BT 1175889-FSBF15CH60BT
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175889-FSBF15CH60BT Series: Motion SPM 3 Type: IGBT Package: 27-PowerDIP Module (1.205", 30.60mm) Voltage: 600V Configuration: 3 Phase Current: 15A Voltage - Isolation: 2500Vrms Family Name: FSBF15CH60BT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Alternative Parts (Cross-Reference): FNA41560T2; Introduction Date: June 19, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 60

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175889-FSBF15CH60BT
Series: Motion SPM 3
Type: IGBT
Package: 27-PowerDIP Module (1.205", 30.60mm)
Voltage: 600V
Configuration: 3 Phase
Current: 15A
Voltage - Isolation: 2500Vrms
Family Name: FSBF15CH60BT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Alternative Parts (Cross-Reference): FNA41560T2;
Introduction Date: June 19, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 60

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175889-FSBF15CH60BT
Product Name Power Drivers - Modules - FSBF15CH60BT
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC204DW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 54141DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 976955-74AVCH4T245BQ,115 - Win Source Electronics
Specs
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details