onsemi Discrete Semiconductor Products - Power Driver Modules FSBF10CH60BTL

Description
Manufacturer: onsemi Win Source Part Number: 1325550-FSBF10CH60BT L Category: Discrete Semiconductor Products>Power Driver Modules Packaging: Tube Type: IGBT Voltage: 600 V Standard Package: 60 Mounting: Through Hole Configuration: 3 Phase Current: 10 A Voltage - Isolation: 2500Vrms Case / Package: 27-PowerDIP Module (1.205", 30.60mm) ECCN: EAR99 Fake Threat In the Open Market: 69 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: FSBF1 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1325550-FSBF10CH60BT L Category: Discrete Semiconductor Products>Power Driver Modules Packaging: Tube Type: IGBT Voltage: 600 V Standard Package: 60 Mounting: Through Hole Configuration: 3 Phase Current: 10 A Voltage - Isolation: 2500Vrms Case / Package: 27-PowerDIP Module (1.205", 30.60mm) ECCN: EAR99 Fake Threat In the Open Market: 69 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: FSBF1 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1325550-FSBF10CH60BTL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1325550-FSBF10CH60BTL
Discrete Semiconductor Products - Power Driver Modules 1325550-FSBF10CH60BTL
Manufacturer: onsemi Win Source Part Number: 1325550-FSBF10CH60BT L Category: Discrete Semiconductor Products>Power Driver Modules Packaging: Tube Type: IGBT Voltage: 600 V Standard Package: 60 Mounting: Through Hole Configuration: 3 Phase Current: 10 A Voltage - Isolation: 2500Vrms Case / Package: 27-PowerDIP Module (1.205", 30.60mm) ECCN: EAR99 Fake Threat In the Open Market: 69 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Base Product Number: FSBF1 Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: onsemi
Win Source Part Number: 1325550-FSBF10CH60BTL
Category: Discrete Semiconductor Products>Power Driver Modules
Packaging: Tube
Type: IGBT
Voltage: 600 V
Standard Package: 60
Mounting: Through Hole
Configuration: 3 Phase
Current: 10 A
Voltage - Isolation: 2500Vrms
Case / Package: 27-PowerDIP Module (1.205", 30.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 69
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: FSBF1
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1325550-FSBF10CH60BTL
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP; 27-PowerDIP Module (1.205", 30.60mm)
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - 620-1499-1-ND - DigiKey
Specs
Supply Voltage 4 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
View Details
3 suppliers
3.75KV Gate Driver IC - 906-1EDI2002ASXUMA2 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 4.65 to 18 volts
Rise Time 30 ns
View Details
4 suppliers
 - 74AHCT125PW,112 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOP; SSOP; TSSOP14
Packing Method Tube; Tube; Other
View Details