onsemi Power Drivers - Modules - FSBF10CH60BT FSBF10CH60BT

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132612-FSBF10CH60BT Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 10A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132612-FSBF10CH60BT Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 10A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSBF10CH60BT - 132612-FSBF10CH60BT - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSBF10CH60BT
132612-FSBF10CH60BT
Power Drivers - Modules - FSBF10CH60BT 132612-FSBF10CH60BT
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 132612-FSBF10CH60BT Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 10A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 132612-FSBF10CH60BT
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 10A
Isolation Voltage: 2500Vrms
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 27-PowerDIP Module (1.205", 30.60mm)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 132612-FSBF10CH60BT
Product Name Power Drivers - Modules - FSBF10CH60BT
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1103PWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 250000 kHz
View Details
 - 74ACT823SPC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - STNRGPF01TR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details