onsemi Power Drivers - Modules - FSBB30CH60F FSBB30CH60F

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067508-FSBB30CH60F Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 30A Isolation Voltage: 2500Vrms Family Name: FSBB30CH60F Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 27-PowerDIP Module (1.205", 30.60mm) Introduction Date: April 11, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067508-FSBB30CH60F Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 30A Isolation Voltage: 2500Vrms Family Name: FSBB30CH60F Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 27-PowerDIP Module (1.205", 30.60mm) Introduction Date: April 11, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSBB30CH60F - 067508-FSBB30CH60F - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSBB30CH60F
067508-FSBB30CH60F
Power Drivers - Modules - FSBB30CH60F 067508-FSBB30CH60F
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067508-FSBB30CH60F Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 30A Isolation Voltage: 2500Vrms Family Name: FSBB30CH60F Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 27-PowerDIP Module (1.205", 30.60mm) Introduction Date: April 11, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 60

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067508-FSBB30CH60F
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 30A
Isolation Voltage: 2500Vrms
Family Name: FSBB30CH60F
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Dimension: 27-PowerDIP Module (1.205", 30.60mm)
Introduction Date: April 11, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 60

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 067508-FSBB30CH60F
Product Name Power Drivers - Modules - FSBB30CH60F
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC2351MDBREP - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
Specialty Logic - 1727-74AUP1Z125GS,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details