onsemi Power Drivers - Modules - FSBB30CH60D FSBB30CH60D

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175888-FSBB30CH60D Series: Motion SPM 3 Type: IGBT Package: 27-PowerDIP Module (1.205", 30.60mm) Voltage: 600V Configuration: 3 Phase Inverter Current: 30A Voltage - Isolation: 2500Vrms Family Name: FSBB30CH60D Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m ECCN: EAR99 Country of Origin: China, Republic of Korea Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175888-FSBB30CH60D Series: Motion SPM 3 Type: IGBT Package: 27-PowerDIP Module (1.205", 30.60mm) Voltage: 600V Configuration: 3 Phase Inverter Current: 30A Voltage - Isolation: 2500Vrms Family Name: FSBB30CH60D Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m ECCN: EAR99 Country of Origin: China, Republic of Korea Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSBB30CH60D - 1175888-FSBB30CH60D - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSBB30CH60D
1175888-FSBB30CH60D
Power Drivers - Modules - FSBB30CH60D 1175888-FSBB30CH60D
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175888-FSBB30CH60D Series: Motion SPM 3 Type: IGBT Package: 27-PowerDIP Module (1.205", 30.60mm) Voltage: 600V Configuration: 3 Phase Inverter Current: 30A Voltage - Isolation: 2500Vrms Family Name: FSBB30CH60D Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m ECCN: EAR99 Country of Origin: China, Republic of Korea Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175888-FSBB30CH60D
Series: Motion SPM 3
Type: IGBT
Package: 27-PowerDIP Module (1.205", 30.60mm)
Voltage: 600V
Configuration: 3 Phase Inverter
Current: 30A
Voltage - Isolation: 2500Vrms
Family Name: FSBB30CH60D
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
ECCN: EAR99
Country of Origin: China, Republic of Korea
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175888-FSBB30CH60D
Product Name Power Drivers - Modules - FSBB30CH60D
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVC1310RHBR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 3.46 volts
Switching Frequency 200000 kHz
View Details
 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
 - 74AHCT574PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT360
Packing Method Tape Reel; Tape & Reel; Other
View Details