onsemi Power Drivers - Modules - FSBB30CH60CT FSBB30CH60CT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175887-FSBB30CH60CT Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 30A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: FSBB30CH60 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175887-FSBB30CH60CT Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 30A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: FSBB30CH60 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSBB30CH60CT - 1175887-FSBB30CH60CT - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSBB30CH60CT
1175887-FSBB30CH60CT
Power Drivers - Modules - FSBB30CH60CT 1175887-FSBB30CH60CT
Manufacturer: ON Semiconductor Win Source Part Number: 1175887-FSBB30CH60CT Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 30A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: FSBB30CH60 Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1175887-FSBB30CH60CT
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 30A
Voltage - Isolation: 2500Vrms
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: FSBB30CH60
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175887-FSBB30CH60CT
Product Name Power Drivers - Modules - FSBB30CH60CT
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCV304TPWREP - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.3 to 3.6 volts
Switching Frequency 200000 kHz
View Details
 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
LED Drivers - HEF4794BT,118 - Quarktwin Technology Ltd.
Specs
Number of Outputs 8
Output Configuration Inverting; Shift Register
Output Current 0.0400 amps
View Details