onsemi Power Drivers - Modules - FSBB30CH60C FSBB30CH60C

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 136724-FSBB30CH60C Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 30A Isolation Voltage: 2500Vrms Family Name: FSBB30CH60C Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 136724-FSBB30CH60C Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 30A Isolation Voltage: 2500Vrms Family Name: FSBB30CH60C Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSBB30CH60C - 136724-FSBB30CH60C - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSBB30CH60C
136724-FSBB30CH60C
Power Drivers - Modules - FSBB30CH60C 136724-FSBB30CH60C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 136724-FSBB30CH60C Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 30A Isolation Voltage: 2500Vrms Family Name: FSBB30CH60C Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Introduction Date: February 01, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 136724-FSBB30CH60C
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 30A
Isolation Voltage: 2500Vrms
Family Name: FSBB30CH60C
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 27-PowerDIP Module (1.205", 30.60mm)
Introduction Date: February 01, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 136724-FSBB30CH60C
Product Name Power Drivers - Modules - FSBB30CH60C
Unlock Full Specs
to access all available technical data

Similar Products

 - DS26F31MJ - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details
 - 74HC2G125DP-Q100H - Rochester Electronics
Specs
Package Type SOT505
Packing Method Tape Reel; Tape & Reel; Other
View Details