onsemi Power Drivers - Modules - FSBB30CH60 FSBB30CH60

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040358-FSBB30CH60 Type: IGBT Voltage: 600V Configuration: 3 Phase Inverter Current: 30A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040358-FSBB30CH60 Type: IGBT Voltage: 600V Configuration: 3 Phase Inverter Current: 30A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSBB30CH60 - 040358-FSBB30CH60 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSBB30CH60
040358-FSBB30CH60
Power Drivers - Modules - FSBB30CH60 040358-FSBB30CH60
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040358-FSBB30CH60 Type: IGBT Voltage: 600V Configuration: 3 Phase Inverter Current: 30A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040358-FSBB30CH60
Type: IGBT
Voltage: 600V
Configuration: 3 Phase Inverter
Current: 30A
Isolation Voltage: 2500Vrms
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 27-PowerDIP Module (1.205", 30.60mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 040358-FSBB30CH60
Product Name Power Drivers - Modules - FSBB30CH60
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC337DW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
Gate Drivers - 1727-NGD4300DJTR-ND - DigiKey
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 4 amps
View Details