Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC POWER SUPPLIES
ONSEMI
FSBB20CH60F -- IC SMART POWER MOD 20A SPM27-CA
onsemi
IC SMART POWER MOD 20A SPM27-CA
FSBB20CH60F
Description
IC SMART POWER MOD 20A SPM27-CA
Utmel Electronic Limited
Done
Description
IC SMART POWER MOD 20A SPM27-CA
Suppliers
Company
Product
Description
Supplier Links
Utmel Electronic Limited
Hong Kong, China
IC SMART POWER MOD 20A SPM27-CA
598-FSBB20CH60F
IC SMART POWER MOD 20A SPM27-CA
598-FSBB20CH60F
IC SMART POWER MOD 20A SPM27-CA
IC SMART POWER MOD 20A SPM27-CA
Supplier's Site
Technical Specifications
Utmel Electronic Limited
Product Category
IC Power Supplies
Product Number
598-FSBB20CH60F
Product Name
IC SMART POWER MOD 20A SPM27-CA
Package Type
DIP; Other; 27-PowerDIP Module (1.205, 30.60mm)
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9461-3ES
TLE9461-3ES
Specs
Package Type
Other; PG-TSDSO-24
Output Voltage
5 volts
View Details
Fuji Electric Corp. of America
ACDC Power Supply Control ICs
Model: FA8A61N
Specs
Package Type
Other; Intermittent opration
Output Voltage
10 to 24 volts
View Details
Skyworks Solutions, Inc.
High Current LED Flash Driver Charge Pump IC
AAT3172
Specs
Package Type
Other; TDFN33-12
Output Voltage
4.9 volts
Input Voltage
2.7 to 5.5 volts
View Details
Nexperia B.V.
Gates and Inverters
74AHC14PW-Q100,118
Specs
Package Type
Other; 14-TSSOP (0.173", 4.40mm Width)
Features
Schmitt Trigger
Input Voltage
2 to 5.5 volts
View Details