onsemi Power Drivers - Modules - FSBB20CH60F FSBB20CH60F

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067507-FSBB20CH60F Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 20A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067507-FSBB20CH60F Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 20A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSBB20CH60F - 067507-FSBB20CH60F - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSBB20CH60F
067507-FSBB20CH60F
Power Drivers - Modules - FSBB20CH60F 067507-FSBB20CH60F
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067507-FSBB20CH60F Type: IGBT Voltage: 600V Configuration: 3 Phase Current: 20A Isolation Voltage: 2500Vrms Categories: Discrete Semiconductor Products Status: Not For New Designs Dimension: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067507-FSBB20CH60F
Type: IGBT
Voltage: 600V
Configuration: 3 Phase
Current: 20A
Isolation Voltage: 2500Vrms
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Dimension: 27-PowerDIP Module (1.205", 30.60mm)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 067507-FSBB20CH60F
Product Name Power Drivers - Modules - FSBB20CH60F
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC328DR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details
 - 75150N - Rochester Electronics
Rochester Electronics
Specs
Package Type QFP; CQFP
Packing Method Tube; Tube; Other
View Details
 - 74AUP1G125GW/C5 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT353-1
Packing Method Tape Reel; Tape & Reel; Other
View Details