onsemi Power Drivers - Modules - FSBB20CH60CT FSBB20CH60CT

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919384-FSBB20CH60CT Series: Motion SPM® 3 Features: Power Driver Module IGBT 3 Phase 600 V 20 A 27-PowerDIP Module (1.205", 30.60mm) Package: Tube Package: 27-PowerDIP Module (1.205", 30.60mm) Mounting: Through Hole Family Name: FSBB20 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919384-FSBB20CH60CT Series: Motion SPM® 3 Features: Power Driver Module IGBT 3 Phase 600 V 20 A 27-PowerDIP Module (1.205", 30.60mm) Package: Tube Package: 27-PowerDIP Module (1.205", 30.60mm) Mounting: Through Hole Family Name: FSBB20 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSBB20CH60CT - 919384-FSBB20CH60CT - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSBB20CH60CT
919384-FSBB20CH60CT
Power Drivers - Modules - FSBB20CH60CT 919384-FSBB20CH60CT
Manufacturer: ON Semiconductor Win Source Part Number: 919384-FSBB20CH60CT Series: Motion SPM® 3 Features: Power Driver Module IGBT 3 Phase 600 V 20 A 27-PowerDIP Module (1.205", 30.60mm) Package: Tube Package: 27-PowerDIP Module (1.205", 30.60mm) Mounting: Through Hole Family Name: FSBB20 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 919384-FSBB20CH60CT
Series: Motion SPM® 3
Features: Power Driver Module IGBT 3 Phase 600 V 20 A 27-PowerDIP Module (1.205", 30.60mm)
Package: Tube
Package: 27-PowerDIP Module (1.205", 30.60mm)
Mounting: Through Hole
Family Name: FSBB20
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 919384-FSBB20CH60CT
Product Name Power Drivers - Modules - FSBB20CH60CT
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Full, Half-Bridge (H Bridge) Drivers - 620-1499-1-ND - DigiKey
Specs
Supply Voltage 4 to 18 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad"
View Details
3 suppliers
Power - Gate Driver ICs - 1ED3127MU12F - 1ED3127MU12F - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 10 amps
Supply Voltage 3.1 to 17 volts
View Details
 - 74LVC2G126GN/S500,X - Rochester Electronics
Specs
Package Type SOT1116
Packing Method Tape Reel; Tape & Reel; Other
View Details