onsemi Power Drivers - Modules - FSBB20CH60CL FSBB20CH60CL

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872314-FSBB20CH60CL Series: Motion SPM® 3 Features: Power Driver Module IGBT 3 Phase 600 V 20 A 27-PowerDIP Module (1.205", 30.60mm) Package: 27-PowerDIP Module (1.205", 30.60mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: FSBB20 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872314-FSBB20CH60CL Series: Motion SPM® 3 Features: Power Driver Module IGBT 3 Phase 600 V 20 A 27-PowerDIP Module (1.205", 30.60mm) Package: 27-PowerDIP Module (1.205", 30.60mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: FSBB20 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSBB20CH60CL - 872314-FSBB20CH60CL - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSBB20CH60CL
872314-FSBB20CH60CL
Power Drivers - Modules - FSBB20CH60CL 872314-FSBB20CH60CL
Manufacturer: ON Semiconductor Win Source Part Number: 872314-FSBB20CH60CL Series: Motion SPM® 3 Features: Power Driver Module IGBT 3 Phase 600 V 20 A 27-PowerDIP Module (1.205", 30.60mm) Package: 27-PowerDIP Module (1.205", 30.60mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: FSBB20 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 872314-FSBB20CH60CL
Series: Motion SPM® 3
Features: Power Driver Module IGBT 3 Phase 600 V 20 A 27-PowerDIP Module (1.205", 30.60mm)
Package: 27-PowerDIP Module (1.205", 30.60mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: FSBB20
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 872314-FSBB20CH60CL
Product Name Power Drivers - Modules - FSBB20CH60CL
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC339DBRG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 55462H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type TO-5
Packing Method Tube; Tube; Other
View Details
 - 74AXP1G125GM125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type XSON
Packing Method Tape Reel; Tape & Reel; Other
View Details