onsemi Power Drivers - Modules - FSBB20CH60C FSBB20CH60C

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175885-FSBB20CH60C Series: Motion SPM 3 Type: IGBT Package: 27-PowerDIP Module (1.205", 30.60mm) Voltage: 600V Configuration: 3 Phase Current: 20A Voltage - Isolation: 2500Vrms Family Name: FSBB20CH60C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Introduction Date: February 11, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175885-FSBB20CH60C Series: Motion SPM 3 Type: IGBT Package: 27-PowerDIP Module (1.205", 30.60mm) Voltage: 600V Configuration: 3 Phase Current: 20A Voltage - Isolation: 2500Vrms Family Name: FSBB20CH60C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Introduction Date: February 11, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSBB20CH60C - 1175885-FSBB20CH60C - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSBB20CH60C
1175885-FSBB20CH60C
Power Drivers - Modules - FSBB20CH60C 1175885-FSBB20CH60C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175885-FSBB20CH60C Series: Motion SPM 3 Type: IGBT Package: 27-PowerDIP Module (1.205", 30.60mm) Voltage: 600V Configuration: 3 Phase Current: 20A Voltage - Isolation: 2500Vrms Family Name: FSBB20CH60C Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Introduction Date: February 11, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175885-FSBB20CH60C
Series: Motion SPM 3
Type: IGBT
Package: 27-PowerDIP Module (1.205", 30.60mm)
Voltage: 600V
Configuration: 3 Phase
Current: 20A
Voltage - Isolation: 2500Vrms
Family Name: FSBB20CH60C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Introduction Date: February 11, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175885-FSBB20CH60C
Product Name Power Drivers - Modules - FSBB20CH60C
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC337DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details
 - 54367J/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Specialty Logic - 1727-8689-2-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "14-TSSOP (0.173"", 4.40mm Width)"
Packing Method Tape Reel
View Details