onsemi Discrete Semiconductor Products - Power Driver Modules FSBB20CH120DF

Description
Win Source Part Number: 1356367-FSBB20CH120D F Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 39 pct. Type: IGBT MSL Level: Not Applicable Mfr: onsemi Series: Motion SPM® 3 Package: Tube Product Status: Not For New Designs Package / Case: 27-PowerDIP Module (1.205", 30.60mm) Base Product Number: FSBB20 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 2500Vrms Current: 20 A Voltage: 1.2 kV
Request a Quote Datasheet
Description
Win Source Part Number: 1356367-FSBB20CH120D F Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 39 pct. Type: IGBT MSL Level: Not Applicable Mfr: onsemi Series: Motion SPM® 3 Package: Tube Product Status: Not For New Designs Package / Case: 27-PowerDIP Module (1.205", 30.60mm) Base Product Number: FSBB20 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 2500Vrms Current: 20 A Voltage: 1.2 kV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Power Driver Modules - 1356367-FSBB20CH120DF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Power Driver Modules
1356367-FSBB20CH120DF
Discrete Semiconductor Products - Power Driver Modules 1356367-FSBB20CH120DF
Win Source Part Number: 1356367-FSBB20CH120D F Category: Discrete Semiconductor Products - Power Driver Modules Fake Threat In the Open Market: 39 pct. Type: IGBT MSL Level: Not Applicable Mfr: onsemi Series: Motion SPM® 3 Package: Tube Product Status: Not For New Designs Package / Case: 27-PowerDIP Module (1.205", 30.60mm) Base Product Number: FSBB20 Mounting Type: Through Hole HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Configuration: 3 Phase Inverter Voltage - Isolation: 2500Vrms Current: 20 A Voltage: 1.2 kV

Win Source Part Number: 1356367-FSBB20CH120DF
Category: Discrete Semiconductor Products - Power Driver Modules
Fake Threat In the Open Market: 39 pct.
Type: IGBT
MSL Level: Not Applicable
Mfr: onsemi
Series: Motion SPM® 3
Package: Tube
Product Status: Not For New Designs
Package / Case: 27-PowerDIP Module (1.205", 30.60mm)
Base Product Number: FSBB20
Mounting Type: Through Hole
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Configuration: 3 Phase Inverter
Voltage - Isolation: 2500Vrms
Current: 20 A
Voltage: 1.2 kV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1356367-FSBB20CH120DF
Product Name Discrete Semiconductor Products - Power Driver Modules
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC2351DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
 - 74CBTLV1G125GV,125 - Rochester Electronics
Specs
Package Type SOT753
Packing Method Tape Reel; Tape & Reel; Other
View Details