onsemi Power Drivers - Modules - FSBB15CH60D FSBB15CH60D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919382-FSBB15CH60D Series: Motion SPM® 3 Features: Power Driver Module IGBT 3 Phase Inverter 600 V 15 A 27-PowerDIP Module (1.205", 30.60mm) Package: Tube Package: 27-PowerDIP Module (1.205", 30.60mm) Mounting: Through Hole Family Name: FSBB15 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919382-FSBB15CH60D Series: Motion SPM® 3 Features: Power Driver Module IGBT 3 Phase Inverter 600 V 15 A 27-PowerDIP Module (1.205", 30.60mm) Package: Tube Package: 27-PowerDIP Module (1.205", 30.60mm) Mounting: Through Hole Family Name: FSBB15 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FSBB15CH60D - 919382-FSBB15CH60D - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FSBB15CH60D
919382-FSBB15CH60D
Power Drivers - Modules - FSBB15CH60D 919382-FSBB15CH60D
Manufacturer: ON Semiconductor Win Source Part Number: 919382-FSBB15CH60D Series: Motion SPM® 3 Features: Power Driver Module IGBT 3 Phase Inverter 600 V 15 A 27-PowerDIP Module (1.205", 30.60mm) Package: Tube Package: 27-PowerDIP Module (1.205", 30.60mm) Mounting: Through Hole Family Name: FSBB15 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: ON Semiconductor
Win Source Part Number: 919382-FSBB15CH60D
Series: Motion SPM® 3
Features: Power Driver Module IGBT 3 Phase Inverter 600 V 15 A 27-PowerDIP Module (1.205", 30.60mm)
Package: Tube
Package: 27-PowerDIP Module (1.205", 30.60mm)
Mounting: Through Hole
Family Name: FSBB15
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 919382-FSBB15CH60D
Product Name Power Drivers - Modules - FSBB15CH60D
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 74CBTLV1G125DBVRQ1 - Rochester Electronics
Texas Instruments
Specs
Package Type SOT-23-5
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 54ACTQ244/QRA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Specialty Logic - 1727-74AUP1Z04GW,125CT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type TSSOP; 6-TSSOP, SC-88, SOT-363
Packing Method Tape Reel
View Details